EN
  • EN
  • DE

DSA1001DI3-024.0000TVAO

Part No DSA1001DI3-024.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344858-DSA1001DI3-024.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI3-024.0000TVAO CAD Model

Description

Microchip Technology's DSA1001DI3-024.0000TVAO Product Overview

The DSA1001DI3-024.0000TVAO is a sophisticated, high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic applications, providing reliability and efficiency in various applications such as telecommunications, consumer electronics, automotive industries, and more.

Key Features

  • Precision Timing: With a frequency of 24.0000 MHz, the DSA1001DI3-024.0000TVAO ensures precise timing for critical applications where timing accuracy is paramount.
  • Stability: The product offers excellent frequency stability, making it suitable for applications that cannot tolerate frequency deviations due to environmental factors or aging.
  • Low Power Consumption: Designed for energy-efficient performance, this device is ideal for battery-powered applications, extending the operational life and reducing the need for frequent power source replacements.
  • Compact Surface-Mount Package: The device comes in a compact surface-mount package, allowing for easy integration into various circuit designs without taking up significant board space.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance even under extreme conditions.

Applications

  • Telecommunication Systems
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

The DSA1001DI3-024.0000TVAO by Microchip Technology is not just a component; it's a testament to the company's commitment to providing solutions that push the boundaries of what's possible in electronic design. With its blend of precision, stability, and efficiency, this product is well-suited for designers looking to create systems that require dependable timing solutions.

Whether you're developing the next generation of communication infrastructure or designing consumer gadgets that capture the imagination, the DSA1001DI3-024.0000TVAO is a choice that stands for quality and performance. Trust Microchip Technology to deliver the excellence your projects demand.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess