EN
  • EN
  • DE

DSA1001DL1-010.2400TVAO

Part No DSA1001DL1-010.2400TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 10.24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 10.24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344715-DSA1001DL1-010.2400TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-010.2400TVAO CAD Model

Description

Microchip Technology's DSA1001DL1-010.2400TVAO Product Overview

The DSA1001DL1-010.2400TVAO is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to deliver superior performance for demanding applications. This product is part of Microchip's DSPIC33CK series, which is renowned for its high-speed DSP performance combined with the functionality of a microcontroller (MCU).

At the heart of the DSA1001DL1-010.2400TVAO is a 16-bit single-core DSC with a maximum CPU speed of 240 MHz, providing the computational power needed for complex algorithms and signal processing tasks. It is equipped with 100 KB of RAM and 1 MB of flash memory, ensuring ample space for code and data. The device operates over an industrial temperature range and comes in a robust 64-TQFP (10x10) package, making it suitable for harsh environments and space-constrained applications.

This DSC features a variety of peripherals that enhance its capabilities, including advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with high sampling rates, multiple PWM outputs for precise motor control, and various communication interfaces like UART, SPI, and I2C for connectivity with other devices. It also supports a real-time clock and calendar (RTCC) for time-sensitive applications.

The DSA1001DL1-010.2400TVAO is designed for efficiency, supporting low-power modes to reduce energy consumption when full power is not required. This makes it an ideal choice for battery-operated devices or energy-conscious designs. Additionally, it is supported by Microchip's MPLAB development ecosystem, providing developers with powerful tools and software libraries to accelerate the development process.

Applications for the DSA1001DL1-010.2400TVAO range from industrial control systems to automotive applications, consumer electronics, and communication systems. Its robust feature set and high-speed processing capabilities make it a versatile solution that can be tailored to meet the needs of a wide array of embedded system designs.

Overall, the DSA1001DL1-010.2400TVAO from Microchip Technology is a high-performance digital signal controller that combines the best of DSP and MCU worlds, making it an excellent choice for engineers looking to push the boundaries of their embedded applications.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess