EN
  • EN
  • DE

DSA1001DL1-048.0000VAO

Part No DSA1001DL1-048.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 48 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344876-DSA1001DL1-048.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL1-048.0000VAO CAD Model

Description

Product Overview: DSA1001DL1-048.0000VAO

The DSA1001DL1-048.0000VAO is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive portfolio of timing solutions that cater to a wide range of applications, including telecommunications, networking, data centers, and consumer electronics.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 48.0000 MHz, which makes it suitable for high-speed digital systems requiring accurate clock signals.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, optimizing power consumption for battery-powered and portable devices.
  • Stability: The DSA1001DL1-048.0000VAO offers excellent frequency stability, ensuring reliable performance over a range of environmental conditions.
  • Package: It comes in a compact and robust package that is engineered for easy integration into various electronic assemblies.
  • Output Type: The product provides a CMOS output, which is compatible with most digital circuits, allowing for straightforward interfacing.

Applications

The versatility of the DSA1001DL1-048.0000VAO makes it an ideal choice for several applications, including:

  • Wireless communication systems
  • Networking equipment like routers and switches
  • Industrial controls and automation
  • Internet of Things (IoT) devices
  • Consumer electronics such as smart TVs and gaming consoles

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSA1001DL1-048.0000VAO is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Customers can trust this oscillator to deliver consistent operation and longevity.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA1001DL1-048.0000VAO. This includes detailed datasheets, application notes, and customer service to assist with design-in processes, ensuring a smooth integration into your projects.

With its combination of precision, stability, and efficiency, the DSA1001DL1-048.0000VAO from Microchip Technology represents a superior solution for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess