EN
  • EN
  • DE

DSA1001DL2-049.5000TVAO

Part No DSA1001DL2-049.5000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 49.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 49.5 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344767-DSA1001DL2-049.5000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-049.5000TVAO CAD Model

Description

Product Overview: DSA1001DL2-049.5000TVAO

Manufacturer: Microchip Technology

The DSA1001DL2-049.5000TVAO is a sophisticated, high-performance component designed for precision applications in the field of electronics. Manufactured by Microchip Technology, a leader in the semiconductor industry, this product is a testament to the company's commitment to providing cutting-edge solutions that cater to the evolving needs of technology.

Key Features

  • Frequency Range: The device operates at a precise frequency, ensuring reliable performance in applications that demand accuracy.
  • Temperature Stability: With a design that emphasizes temperature stability, this product can maintain its performance across a wide range of environmental conditions.
  • Voltage Control: The voltage control feature allows for fine-tuning of the frequency, providing users with the flexibility to adjust the component to their specific needs.
  • Low Phase Noise: The low phase noise characteristic is ideal for applications where signal integrity is paramount, reducing the likelihood of performance degradation due to noise.
  • Compact Size: Its compact form factor makes it suitable for integration into space-constrained designs without compromising on functionality.

Applications

The DSA1001DL2-049.5000TVAO is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications systems
  • Precision timing devices
  • Wireless infrastructure
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its high-quality products, and the DSA1001DL2-049.5000TVAO is no exception. It has undergone rigorous testing to ensure it meets the stringent standards for which Microchip is known. Customers can trust in the reliability and longevity of this component, which is backed by Microchip's reputation for excellence in the semiconductor industry.

For those looking to incorporate a reliable, high-precision frequency control solution into their electronic designs, the DSA1001DL2-049.5000TVAO from Microchip Technology is an excellent choice that promises to deliver outstanding performance and quality.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess