EN
  • EN
  • DE

DSA1001DL2-087.0655TVAO

Part No DSA1001DL2-087.0655TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP-40C-105C 25PPM / 87.0655 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 87.0655 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344564-DSA1001DL2-087.0655TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-087.0655TVAO CAD Model

Description

The DSA1001DL2-087.0655TVAO is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product falls under Microchip's extensive range of digital signal controllers and microcontrollers, known for their reliability and performance in a myriad of applications.

Key Features

  • High-Performance CPU: The DSA1001DL2-087.0655TVAO boasts a powerful CPU that is capable of executing complex algorithms and processing tasks efficiently, making it suitable for high-demand applications.
  • Advanced Peripherals: Equipped with a variety of peripherals, this product offers enhanced connectivity and interface options. This includes multiple communication interfaces that are essential for modern electronic applications.
  • Robust Security: With an emphasis on security, Microchip's product provides features that help protect against unauthorized access and ensure the integrity of the data being processed.
  • Low Power Consumption: Designed for efficiency, the DSA1001DL2-087.0655TVAO operates with minimal power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: This device is engineered to perform reliably across a broad range of temperatures, making it versatile for use in various environmental conditions.

Applications

The versatility of the DSA1001DL2-087.0655TVAO makes it an ideal choice for a diverse set of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices
  • Communication Systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product manuals available on the Microchip Technology website. These documents provide in-depth information on electrical characteristics, pin configurations, programming instructions, and other critical data necessary for successful integration into projects.

Please note that the information provided here is an overview and does not replace the comprehensive technical resources provided by Microchip Technology for the DSA1001DL2-087.0655TVAO product.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess