EN
  • EN
  • DE

DSA1001DL3-027.0000VAO

Part No DSA1001DL3-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 27 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344640-DSA1001DL3-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-027.0000VAO CAD Model

Description

Product Overview: DSA1001DL3-027.0000VAO

Manufacturer: Microchip Technology

The DSA1001DL3-027.0000VAO is a precision-engineered electronic component produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of advanced electronic systems, offering a high level of performance and reliability.

Key Features

  • Frequency Stability: The device boasts excellent frequency stability, making it suitable for applications that require a consistent and precise clock signal.
  • Temperature Range: It operates effectively across a wide range of temperatures, ensuring performance is maintained under various environmental conditions.
  • Low Power Consumption: Designed for efficiency, the DSA1001DL3-027.0000VAO has a low power consumption profile, which helps to extend the battery life of portable devices and reduces the overall power requirements for systems.
  • Compact Size: The product comes in a compact package, allowing for easy integration into space-constrained designs without compromising on functionality.
  • High Reliability: Microchip Technology's commitment to quality ensures that this component is highly reliable, reducing the risk of failure and the need for maintenance or replacements.

Applications

The DSA1001DL3-027.0000VAO is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Industrial controls
  • High-performance computing
  • Medical equipment
  • Networking hardware

Product Specifications

Microchip Technology's DSA1001DL3-027.0000VAO is designed to meet the stringent requirements of modern electronic devices. Here are some of the technical specifications:

  • Package: The product is available in a durable and industry-standard package that ensures compatibility with a wide range of hardware designs.
  • Quality Assurance: Microchip Technology provides thorough quality assurance, and this product is subjected to rigorous testing to guarantee performance under specified conditions.

For engineers and designers looking for a reliable and high-performance frequency control solution, the DSA1001DL3-027.0000VAO from Microchip Technology represents an excellent choice, blending performance with durability for today's sophisticated electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess