EN
  • EN
  • DE

DSA1001DL3-033.0000TVAO

Part No DSA1001DL3-033.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 20PPM / 33 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344724-DSA1001DL3-033.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-033.0000TVAO CAD Model

Description

Product Overview: DSA1001DL3-033.0000TVAO

Introducing the DSA1001DL3-033.0000TVAO, a cutting-edge solution brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of the modern electronics industry, offering a blend of performance, reliability, and versatility.

Key Features:

  • Precision Timing: The DSA1001DL3-033.0000TVAO boasts a precise frequency of 33.0000 MHz, making it ideal for applications that require accurate timing and synchronization.
  • Stability: With excellent temperature stability, this product ensures consistent performance across a wide range of environmental conditions, making it suitable for outdoor or variable-temperature applications.
  • Low Power Consumption: Designed for efficiency, the DSA1001DL3-033.0000TVAO consumes minimal power, contributing to the overall energy efficiency of the system it's integrated into.
  • Compact Form Factor: The device comes in a small package, allowing for easy integration into space-constrained designs without compromising on functionality.
  • Robustness: Microchip Technology is known for its high-quality products, and this device is no exception. It is built to be robust and reliable, ensuring a long operational life.

Applications:

The DSA1001DL3-033.0000TVAO is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Why Choose Microchip's DSA1001DL3-033.0000TVAO?

When you select the DSA1001DL3-033.0000TVAO for your project, you're choosing a product from a company that is synonymous with quality and innovation. Microchip Technology's commitment to providing products that lead the industry in performance and reliability is evident in this device. Whether you're developing a new communication platform, upgrading industrial equipment, or working on the next big consumer electronic device, the DSA1001DL3-033.0000TVAO offers the performance and dependability you need.

With its robust feature set and Microchip's renowned support and expertise, the DSA1001DL3-033.0000TVAO is the ideal choice for your frequency control needs.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess