EN
  • EN
  • DE

DSA1001DL3-055.4666TVAO

Part No DSA1001DL3-055.4666TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR / 55.4666 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 55.4666 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344537-DSA1001DL3-055.4666TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-055.4666TVAO CAD Model

Description

The DSA1001DL3-055.4666TVAO is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the advanced needs of modern electronics, delivering high performance and reliability for a wide range of applications.

The DSA1001DL3-055.4666TVAO is part of Microchip's comprehensive portfolio of semiconductor devices that integrate various functionalities to support the development of innovative electronics. This product is characterized by its precision and efficiency, which are critical in today's fast-paced and technology-driven world.

Key Features:

  • High Precision: This device is engineered for precise operations, ensuring accurate performance in critical applications.
  • Reliability: Microchip's commitment to quality means that the DSA1001DL3-055.4666TVAO is built to last and perform consistently under various conditions.
  • Integration: The product boasts a high level of integration, simplifying design and reducing the need for multiple components.
  • Power Efficiency: Designed with power efficiency in mind, it helps in reducing the overall energy consumption of the system, making it ideal for power-sensitive applications.

The DSA1001DL3-055.4666TVAO is suitable for a diverse range of applications, including but not limited to, industrial automation, automotive systems, consumer electronics, and communication infrastructure. Its versatility and adaptability make it an excellent choice for designers looking to create sophisticated and robust systems.

Microchip Technology provides extensive support for its products, including detailed datasheets, application notes, and technical support from experienced engineers. The DSA1001DL3-055.4666TVAO is also backed by Microchip's global distribution network, ensuring availability and timely delivery to customers worldwide.

Applications:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Communication Infrastructure

In summary, the DSA1001DL3-055.4666TVAO from Microchip Technology is a sophisticated semiconductor solution that offers precision, efficiency, and reliability, making it an essential component for any high-performance electronic system.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess