EN
  • EN
  • DE

DSA1101BL2-040.0000TVAO

Part No DSA1101BL2-040.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 40 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344914-DSA1101BL2-040.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BL2-040.0000TVAO CAD Model

Description

Microchip Technology's DSA1101BL2-040.0000TVAO Product Overview

The DSA1101BL2-040.0000TVAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to meet the needs of modern electronic systems requiring high reliability and superior performance in frequency control applications.

Key Features

  • Frequency Range: The device offers a stable frequency output of 40.0000 MHz, which is ideal for a wide range of applications, including networking, telecommunications, and computing.
  • Supply Voltage: It operates efficiently with a supply voltage (VDD) of 3.3V, making it compatible with many contemporary circuits and systems.
  • Stability: The DSA1101BL2-040.0000TVAO boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: Encased in a compact, surface-mount package, this component is designed for easy integration into various electronic assemblies, saving valuable PCB space.
  • Output Type: It provides a CMOS/LVCMOS output, which is a common standard for digital circuits, ensuring broad compatibility with most microcontrollers and digital ICs.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and functionality even under extreme conditions.
  • RoHS Compliant: In line with global environmental standards, the oscillator is RoHS compliant, minimizing the environmental impact and making it suitable for eco-friendly applications.

Applications

The DSA1101BL2-040.0000TVAO is versatile and can be used in various applications where precise timing is crucial. Some of these applications include:

  • High-speed data communications
  • Wireless infrastructure
  • Server and storage platforms
  • Industrial control systems
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality ensures that the DSA1101BL2-040.0000TVAO oscillator is a reliable choice for designers and engineers looking to enhance the performance and stability of their electronic systems. With its robust feature set, this product is poised to deliver optimal results in a myriad of applications where timing precision is paramount.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess