EN
  • EN
  • DE

DSA1101BL3-050.0000VAO

Part No DSA1101BL3-050.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-10 / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344692-DSA1101BL3-050.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BL3-050.0000VAO CAD Model

Description

Product Overview: DSA1101BL3-050.0000VAO

The DSA1101BL3-050.0000VAO is a high-precision, low-jitter MEMS oscillator from Microchip Technology, designed to provide superior timing solutions for a wide array of applications. This component is part of Microchip's extensive lineup of timing products, offering a stable and reliable frequency source that meets the stringent demands of modern electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 50.0000 MHz, providing a consistent and accurate timing signal.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a variety of industrial and commercial voltage standards.
  • Stability: This device offers excellent frequency stability, ensuring minimal deviation from the specified frequency over a range of environmental conditions.
  • Form Factor: The DSA1101BL3-050.0000VAO comes in a compact, surface-mount package, which allows for easy integration into PCB designs without taking up significant board space.
  • Output Type: It provides a CMOS/LVPECL output, giving designers flexibility in interfacing with different types of logic circuits.
  • Temperature Range: The oscillator operates over an industrial temperature range, making it suitable for applications that may be exposed to extreme conditions.

Applications

The versatility of the DSA1101BL3-050.0000VAO makes it ideal for use in numerous applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • High-performance computing

Quality and Reliability

Microchip Technology is known for their commitment to quality and reliability, and the DSA1101BL3-050.0000VAO is no exception. It is manufactured to meet high standards, ensuring dependable performance for the lifecycle of your product. Whether you're designing for mission-critical systems or consumer gadgets, this MEMS oscillator is engineered to provide consistent operation you can trust.

For detailed specifications, technical documentation, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales office.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess