EN
  • EN
  • DE

DSA1101CL1-008.0000VAO

Part No DSA1101CL1-008.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-10 / 8 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344535-DSA1101CL1-008.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1101CL1-008.0000VAO CAD Model

Description

Introducing the DSA1101CL1-008.0000VAO, a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer, Microchip Technology. This precision-engineered component is designed to deliver exceptional timing solutions for a wide array of electronic applications. With its compact footprint and high reliability, it is an ideal choice for modern, space-constrained designs.

The DSA1101CL1-008.0000VAO operates at a frequency of 8.0000 MHz, providing a stable and accurate clock source for your devices. It boasts a low-power consumption profile, making it suitable for battery-powered applications where energy efficiency is paramount. Additionally, its supply voltage ranges from 1.71V to 3.63V, offering flexibility in various operating environments.

This oscillator's advanced MEMS technology ensures reduced sensitivity to mechanical shock and vibration, thus enhancing its robustness and reliability in harsh conditions. Furthermore, the DSA1101CL1-008.0000VAO is designed to withstand a wide temperature range, ensuring consistent performance even under extreme thermal variations.

The product comes in a compact CL1 package, with dimensions of 2.5 x 2.0 mm, making it an excellent choice for applications with limited PCB (Printed Circuit Board) space. Its hermetically sealed package provides superior resistance to moisture and other environmental factors, thereby extending the oscillator's lifespan and maintaining its precision over time.

Compatibility is key, and the DSA1101CL1-008.0000VAO offers excellent compatibility with a variety of microcontrollers, FPGAs (Field-Programmable Gate Arrays), and other digital ICs (Integrated Circuits), making it a versatile component for use in telecommunications, networking, consumer electronics, and industrial systems.

In summary, Microchip Technology's DSA1101CL1-008.0000VAO is a high-performance, reliable, and energy-efficient oscillator that meets the stringent demands of today's electronic devices. Its robust design, combined with cutting-edge MEMS technology, ensures that your product operates with the precision and stability required for optimal performance.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess