EN
  • EN
  • DE

DSA2311KA2-R0065VAO

Part No DSA2311KA2-R0065VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 48MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344619-DSA2311KA2-R0065VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0065VAO CAD Model

Description

The DSA2311KA2-R0065VAO is a state-of-the-art semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the needs of a wide range of applications, offering reliability and performance in a compact package.

Key Features:

  • High Performance: The DSA2311KA2-R0065VAO is built for speed and efficiency, making it ideal for high-demand applications that require rapid data processing and throughput.
  • Low Power Consumption: Designed with energy efficiency in mind, this product maintains a low power profile, ensuring extended battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Design: Microchip Technology's commitment to quality means that the DSA2311KA2-R0065VAO is built to withstand harsh environments and provide consistent performance over a wide temperature range.
  • Advanced Security: With the increasing need for secure data handling, this product includes advanced security features to protect sensitive information from unauthorized access and tampering.
  • Connectivity: The device offers multiple connectivity options, making it easy to integrate into existing systems and to communicate with other devices.

Applications:

The versatility of the DSA2311KA2-R0065VAO allows it to be used in various applications, including:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive systems
  • Telecommunication infrastructure

Technical Specifications:

Parameter Value Package Type Surface-Mount Operating Temperature -40°C to +85°C Supply Voltage Varies based on application requirements

For detailed technical specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support for further assistance.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess