EN
  • EN
  • DE

DSA2311KA3-R0041TVAO

Part No DSA2311KA3-R0041TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344734-DSA2311KA3-R0041TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA3-R0041TVAO CAD Model

Description

Microchip Technology's DSA2311KA3-R0041TVAO Product Overview

The DSA2311KA3-R0041TVAO is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to integrate seamlessly into a wide range of applications, offering both reliability and performance to meet the demanding needs of modern electronic systems.

At the heart of the DSA2311KA3-R0041TVAO is its advanced digital signal processing capability. This allows it to handle complex computations and algorithms efficiently, making it an ideal choice for applications that require high-speed data analysis and manipulation, such as wireless communication systems, advanced audio processing, and real-time control systems.

The product features a robust architecture that ensures stable operation under varying conditions. It is built using Microchip's proven technology that is known for its low power consumption and high reliability. This makes the DSA2311KA3-R0041TVAO an excellent choice for battery-powered devices or systems where energy efficiency is paramount.

With its compact form factor, the DSA2311KA3-R0041TVAO is designed to fit into tight spaces without sacrificing functionality. This makes it suitable for use in portable devices, IoT applications, and embedded systems where space is at a premium. Its surface-mount package allows for efficient assembly and integration into printed circuit boards (PCBs).

The DSA2311KA3-R0041TVAO also provides a range of interfaces for easy connectivity with other components in a system. It is compatible with standard communication protocols, allowing for straightforward integration with microcontrollers, memory modules, and other peripherals. This flexibility ensures that designers can build versatile and scalable systems around the DSA2311KA3-R0041TVAO.

In summary, the DSA2311KA3-R0041TVAO from Microchip Technology is a powerful and efficient solution for a multitude of electronic applications. Its advanced features, combined with Microchip's reputation for quality and support, make it a smart choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess