EN
  • EN
  • DE

DSA400-3333Q0001KI1VAO

Part No DSA400-3333Q0001KI1VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Frequency - Output 3 100MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345048-DSA400-3333Q0001KI1VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0001KI1VAO CAD Model

Description

Introducing the DSA400-3333Q0001KI1VAO, a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering reliability, efficiency, and advanced features for a wide range of applications.

Key Features:

  • High Precision: Engineered for accuracy, the DSA400-3333Q0001KI1VAO delivers precise performance suitable for sensitive applications where error margins are minimal.
  • Robust Design: Built to withstand harsh conditions, this product is ideal for industrial environments where durability is critical.
  • Low Power Consumption: With an emphasis on energy efficiency, this component helps to reduce overall power usage, making it an eco-friendly choice for power-sensitive designs.
  • Advanced Connectivity: Featuring state-of-the-art connectivity options, it ensures seamless integration with a variety of systems and devices.
  • Customizable: The DSA400-3333Q0001KI1VAO is designed to be flexible, catering to specific user requirements and making it a versatile solution for a multitude of applications.

Applications:

The DSA400-3333Q0001KI1VAO is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices
  • Aerospace and defense

About Microchip Technology:

Microchip Technology is a global leader in providing smart, connected, and secure embedded control solutions. Their products range from microcontrollers and analog ICs to connectivity and power management solutions. Microchip is committed to serving the needs of customers across the automotive, industrial, consumer, aerospace and defense, communications, and computing markets. With a focus on innovation and customer service, Microchip Technology continues to deliver cutting-edge solutions that pave the way for the development of smarter, safer, and more efficient electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess