EN
  • EN
  • DE

DSA2311KA3-R0041VAO

Part No DSA2311KA3-R0041VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344819-DSA2311KA3-R0041VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA3-R0041VAO CAD Model

Description

The DSA2311KA3-R0041VAO is a cutting-edge semiconductor product from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is designed to cater to the needs of modern electronic systems, providing a seamless and efficient performance that is characteristic of Microchip's products.

Key Features

  • High Precision: The DSA2311KA3-R0041VAO offers high-precision operation, making it suitable for applications that require accurate data processing and control.
  • Low Power Consumption: This product is engineered for low power consumption, which is essential for portable and battery-operated devices, helping to extend their operational lifespan.
  • Robust Performance: With its robust design, the DSA2311KA3-R0041VAO ensures reliable performance even in challenging environmental conditions, making it ideal for industrial and automotive applications.
  • Integration: The device integrates well with other Microchip components, providing a cohesive and efficient design experience for system developers.

Applications

The versatility of the DSA2311KA3-R0041VAO allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Advanced Control Systems
  • Automotive Electronics
  • Portable Devices
  • Power Management Solutions
  • Internet of Things (IoT) Devices

Technical Specifications

Microchip Technology provides detailed technical specifications for the DSA2311KA3-R0041VAO, ensuring that engineers and designers can incorporate the device into their systems with full knowledge of its capabilities and limitations.

Support and Resources

Microchip Technology offers comprehensive support for the DSA2311KA3-R0041VAO, including technical documentation, application notes, and customer service. Developers can access a wealth of resources to facilitate the integration of the device into their projects.

For those looking to enhance their electronic designs with a reliable and efficient semiconductor, the DSA2311KA3-R0041VAO from Microchip Technology is an excellent choice. Its combination of precision, low power consumption, and robust performance make it a valuable component in a variety of electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess