EN
  • EN
  • DE

DSA2311KI2-R0065VAO

Part No DSA2311KI2-R0065VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 48MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344544-DSA2311KI2-R0065VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KI2-R0065VAO CAD Model

Description

Introducing the DSA2311KI2-R0065VAO from Microchip Technology

The DSA2311KI2-R0065VAO is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the demanding needs of modern electronic systems, providing a perfect blend of power, performance, and reliability.

Key Features

  • High Performance: With advanced technology integration, the DSA2311KI2-R0065VAO delivers exceptional performance for its class, ensuring efficient operation and processing capabilities.
  • Energy Efficient: Microchip Technology has engineered this product to consume minimal power, making it ideal for energy-sensitive applications without compromising on performance.
  • Robust Design: The robust design of the DSA2311KI2-R0065VAO ensures that it can withstand harsh conditions and deliver consistent performance over a wide range of operating temperatures.
  • Easy Integration: This component is designed for ease of integration into various systems, simplifying the design process and reducing time to market for your products.
  • Support and Reliability: As with all Microchip products, the DSA2311KI2-R0065VAO is backed by comprehensive support and the renowned reliability that Microchip is known for.

Applications

The versatility of the DSA2311KI2-R0065VAO allows it to be used across a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Why Choose DSA2311KI2-R0065VAO?

Choosing the DSA2311KI2-R0065VAO for your next project means selecting a product that offers superior performance, energy efficiency, and reliability. Microchip Technology's commitment to quality ensures that you receive a component that not only meets but exceeds industry standards. With the backing of Microchip's customer support, you can confidently integrate this product into your solutions, knowing that you're working with one of the best in the business.

Whether you're developing the next generation of automotive technology or creating innovative consumer electronics, the DSA2311KI2-R0065VAO from Microchip Technology is the smart choice for a future-focused solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess