EN
  • EN
  • DE

TPS61040AQDBVRQ1

Part No TPS61040AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1.8-V TO 6-V INPUT RANGE, 400-MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201739-TPS61040AQDBVRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Applications Automotive
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian TPS61040AQDBVRQ1 CAD Model

Description

The TPS61040AQDBVRQ1 is a high-quality, high-frequency, boost converter integrated circuit from Texas Instruments, specifically designed for applications requiring a small, efficient, and reliable power solution. This device is perfect for battery-powered equipment, as it can boost lower voltages to the levels necessary for a wide range of applications, including but not limited to LED backlighting, portable media players, and handheld devices.

Key Features:

  • Voltage Boost Capability: The TPS61040AQDBVRQ1 is capable of stepping up input voltages from as low as 1.8V to a maximum output voltage of 28V, making it versatile for various low-voltage applications.
  • High Efficiency: With efficiencies up to 90%, this device ensures minimal power loss during voltage conversion, which is crucial for battery-operated devices where energy conservation is key.
  • Adjustable Output: The output voltage can be set with external resistors, providing flexibility and precision to meet specific design requirements.
  • Small Package Size: The TPS61040AQDBVRQ1 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
  • Low Quiescent Current: It features a low quiescent current of typically 28µA, further enhancing its suitability for portable applications where extending battery life is essential.
  • Integrated Safety Features: The device includes built-in over-temperature and over-current protection, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.

Applications:

  • LED Backlighting for LCD Displays
  • Portable Audio and Video Players
  • Handheld Devices
  • Power Supply for Wireless Communication Devices
  • Portable Medical Equipment

In summary, the TPS61040AQDBVRQ1 from Texas Instruments is a compact, efficient, and reliable choice for designers who need a voltage boost converter that delivers consistent performance. Its high-frequency operation, small footprint, and integrated protections make it an excellent choice for a myriad of portable and space-sensitive applications.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4937 $52.3677
49+ $2.0461 $100.2589
76+ $1.9821 $150.6396
105+ $1.9182 $201.4110
135+ $1.8543 $250.3305
181+ $1.6624 $300.8944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,596 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess