EN
  • EN
  • DE

TEN5-4821

Part No TEN5-4821
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converter - TEN 5 Series, 6 Watt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TRACO Electronic AG
Win Source Part Number 1266754-TEN5-4821
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN5-4821 CAD Model

Description

The TEN5-4821 is a 5-Watt DC/DC converter manufactured by TRACO Electronic AG. It is designed to provide a regulated output voltage from a wide input voltage range. This particular model features a nominal input voltage of 48VDC and provides a single output voltage of 5VDC at 1A.

Applications

  • Industrial Automation
  • Transportation Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Distributed Power Architectures

Features

  • Wide 4:1 Input Voltage Range: Accepts input voltages from 36 to 75 VDC.
  • Regulated Output Voltage: Provides a stable and accurate 5VDC output.
  • 5 Watt Output Power: Delivers up to 1A of output current.
  • Isolation Voltage: Offers 1500 VDC isolation between input and output.
  • Operating Temperature Range: Operates from -40°C to +85°C (with derating).
  • Short Circuit Protection: Protects the converter from damage due to output shorts.
  • Over Voltage Protection: Prevents the output voltage from exceeding safe limits.
  • Remote On/Off Control: Allows for external control of the converter's output.
  • Compact Size: Designed for space-constrained applications.

Benefits

  • Versatile Input Voltage Compatibility: The wide input voltage range simplifies design and allows the converter to be used in various applications.
  • Stable and Reliable Power: The regulated output voltage ensures consistent performance of the powered device.
  • Protection Against Fault Conditions: Short circuit and overvoltage protection enhance system reliability and prevent damage to the converter.
  • Energy Efficiency: High efficiency reduces heat dissipation and lowers operating costs.
  • Easy Integration: The compact size and remote on/off control simplify integration into existing systems.
  • Enhanced Safety: Isolation between input and output improves safety in sensitive applications.

Additional Details

The TEN5-4821 typically comes in a potted module for increased ruggedness and environmental protection. Derating of the output current is required at higher operating temperatures. The converter is often used in applications where a stable and isolated DC voltage is required from a battery or other DC source. The datasheet provides detailed specifications, including input current, ripple and noise, and efficiency curves.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1928 $55.1568
14+ $7.5429 $105.6006
21+ $7.3071 $153.4491
29+ $7.0714 $205.0706
37+ $6.8357 $252.9209
49+ $6.1286 $300.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess