EN
  • EN
  • DE

TMP87C409BM

Part No TMP87C409BM
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS 8-bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218734-TMP87C409BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87C409BM CAD Model

Description

The TMP87C409BM is an 8-bit single-chip microcomputer manufactured by Toshiba Semiconductor and Storage. This microcontroller is part of the TLCS-870 series and is designed for embedded control applications requiring a balance of processing power and memory efficiency. It integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and various peripheral functions onto a single chip. This integration helps to reduce system costs and physical size. The device uses a comprehensive instruction set that allows for efficient code execution and incorporates features tailored for real-time control applications.

Applications

  • Consumer Electronics: Used in VCRs, audio equipment, and home appliances for control and automation tasks.
  • Industrial Control Systems: Applied in motor control, process monitoring, and general automation equipment.
  • Automotive Electronics: Found in dashboard controls, engine management systems, and vehicle security systems.
  • Office Automation: Used in printers, fax machines, and copiers.

Features

  • 8-bit CPU: Provides suitable processing power for various control applications.
  • On-chip ROM: Stores the program code, reducing the need for external memory in many applications.
  • On-chip RAM: Supplies working memory for data storage and manipulation.
  • Timers/Counters: Enable precise timing and counting for real-time operations.
  • Serial Communication Interface: Facilitates communication with external devices, such as sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Allow the microcontroller to interface with external devices and sensors.
  • Interrupt Controller: Allows the microcontroller to respond quickly to external events.

Benefits

  • Integration: Reduces system costs and physical size by combining multiple functions on a single chip.
  • Flexibility: Easily programmed to perform a variety of control functions.
  • Real-time Performance: Enables accurate timing and control for real-time applications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliability: Designed for robust operation in challenging environments.

Additional Details

The TMP87C409BM operates within defined voltage and temperature parameters, as specified in Toshiba datasheets. The ROM and RAM sizes, as well as the number of I/O ports, depend on the specific configuration. An external clock source is generally required for operation. Detailed information regarding the mask options and ROM contents will be found in the device's datasheet.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess