EN
  • EN
  • DE

DSA2311KL1-R0073TVAO

Part No DSA2311KL1-R0073TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 40MHz
Frequency - Output 2 40MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Current - Supply (Disable) (Max) 23 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345061-DSA2311KL1-R0073TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KL1-R0073TVAO CAD Model

Description

Introducing the DSA2311KL1-R0073TVAO from Microchip Technology

The DSA2311KL1-R0073TVAO is a state-of-the-art semiconductor product crafted by the renowned Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering a seamless blend of performance, reliability, and efficiency.

Key Features

  • High Performance: The DSA2311KL1-R0073TVAO is built to deliver top-notch performance, ensuring that your devices operate at their peak capabilities. It is ideal for high-speed switching applications, providing the responsiveness and efficiency required by today's technology.
  • Energy Efficiency: With the growing emphasis on energy conservation, this product is engineered to minimize power consumption, thereby reducing the environmental footprint of electronic devices and contributing to a greener planet.
  • Durability: Microchip Technology has a reputation for producing durable components, and the DSA2311KL1-R0073TVAO is no exception. It is constructed to withstand the rigors of everyday use, ensuring a long lifespan and consistent performance.
  • Compact Design: The compact form factor of this product allows for easy integration into various electronic systems without compromising on space, making it an excellent choice for space-constrained applications.

Applications

The DSA2311KL1-R0073TVAO is versatile and can be utilized across a wide range of applications. It is particularly suitable for:

  • Power management systems
  • Switching regulators
  • DC-DC converters
  • Automotive electronics
  • Portable and battery-powered devices

Quality and Support

Microchip Technology is committed to delivering products of the highest quality. The DSA2311KL1-R0073TVAO is backed by rigorous testing and quality assurance processes, ensuring that you receive a reliable and consistent product. Additionally, Microchip provides extensive technical support and resources to assist customers with integration, troubleshooting, and optimization of their applications.

In summary, the DSA2311KL1-R0073TVAO from Microchip Technology is an exceptional component that offers the perfect blend of performance, energy efficiency, and durability, making it an essential part of any modern electronic system.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess