EN
  • EN
  • DE

DSA400-1111Q0085KL2VAO

Part No DSA400-1111Q0085KL2VAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 170MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tube
Type Clock Generator
PLL Yes
Input Clock
Output LVCMOS
Number of Circuits 1
Frequency - Max 170MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 72
REACH Status REACH Unaffected
Win Source Part Number 1345020-DSA400-1111Q0085KL2VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0085KL2VAO CAD Model

Description

Microchip Technology introduces the DSA400-1111Q0085KL2VAO, a state-of-the-art semiconductor device designed to meet the demanding needs of modern electronic systems. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Performance: The DSA400-1111Q0085KL2VAO is engineered for optimal performance, ensuring that your systems run efficiently and effectively.
  • Durability: Crafted with robust materials, this product offers exceptional durability, standing up to the rigors of continuous operation.
  • Energy-Efficient: With energy conservation in mind, the DSA400-1111Q0085KL2VAO operates with minimal power consumption, reducing overall energy costs.
  • Compact Design: Its compact footprint allows for seamless integration into space-constrained applications, without sacrificing performance.

Applications

The versatility of the DSA400-1111Q0085KL2VAO makes it suitable for a variety of applications, including:

  • Industrial automation systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology is known for its rigorous testing and quality control processes. The DSA400-1111Q0085KL2VAO is no exception, having undergone extensive testing to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently over time, even in the most challenging environments.

Technical Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA400-1111Q0085KL2VAO. Detailed datasheets, application notes, and design guides are available to assist engineers in integrating this product into their designs. Additionally, Microchip's customer support team is ready to help with any questions or challenges that may arise.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess