EN
  • EN
  • DE

DSA400-3333Q0001KL2VAO

Part No DSA400-3333Q0001KL2VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tube
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Frequency - Output 3 100MHz
Frequency - Output 4 100MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 72
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345055-DSA400-3333Q0001KL2VAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0001KL2VAO CAD Model

Description

Microchip Technology's DSA400-3333Q0001KL2VAO: A High-Performance Digital Signal Controller

The DSA400-3333Q0001KL2VAO is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of high-speed and complex signal processing applications. This product is part of Microchip's renowned DSC portfolio, known for its robust performance, precision, and reliability.

Key Features:

  • High-Speed CPU: At its core, the DSA400-3333Q0001KL2VAO boasts a high-speed digital signal processor capable of handling intricate algorithms and processing tasks with ease. This makes it ideal for applications such as motor control, power conversion, and audio processing.
  • Advanced Peripherals: The device comes equipped with a variety of peripherals that enhance its functionality. These include high-resolution PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C.
  • Robust Memory Architecture: With a generous amount of on-chip memory, including flash and RAM, the DSA400-3333Q0001KL2VAO ensures smooth operation and storage of complex firmware and data.
  • Efficient Power Management: Energy efficiency is a hallmark of this DSC, featuring low-power modes and an integrated power-on reset to minimize power consumption during idle periods.

Application Areas:

The versatility of the DSA400-3333Q0001KL2VAO makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Advanced motor control applications
  • Renewable energy systems, such as solar inverters and wind turbines
  • Power supply and management circuits
  • Automotive and transportation systems

Design Support and Resources:

Microchip Technology provides comprehensive support for the DSA400-3333Q0001KL2VAO, including development tools, software libraries, and reference designs. Engineers can access a wealth of resources to facilitate rapid development and deployment of systems utilizing this advanced DSC.

In conclusion, the DSA400-3333Q0001KL2VAO from Microchip Technology represents a formidable choice for designers looking to incorporate a powerful digital signal controller into their next project. With its high-speed processing capabilities, extensive peripheral set, and energy-efficient design, this DSC stands ready to tackle the most challenging signal processing tasks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess