EN
  • EN
  • DE

DSA400-3333Q0171KI2TVAO

Part No DSA400-3333Q0171KI2TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 125MHz, 156.25MHz
Frequency - Output 2 125MHz, 156.25MHz
Frequency - Output 3 125MHz, 156.25MHz
Frequency - Output 4 125MHz, 156.25MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345131-DSA400-3333Q0171KI2TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0171KI2TVAO CAD Model

Description

The DSA400-3333Q0171KI2TVAO is a cutting-edge integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications that require high reliability, efficiency, and precision.

At the heart of the DSA400-3333Q0171KI2TVAO is its robust architecture that enables it to perform in demanding environments. It is built to withstand extreme temperatures and is highly resistant to electrical noise, making it an ideal choice for industrial, automotive, and aerospace applications. The product features a compact design, which allows for seamless integration into space-constrained applications while minimizing power consumption.

The DSA400-3333Q0171KI2TVAO boasts a high level of integration, incorporating advanced features that facilitate ease of use and enhance performance. Its precision analog capabilities are tailored to deliver accurate readings, ensuring reliable operation in critical systems. The device also supports a variety of communication protocols, providing flexibility and ease of connectivity with other components in a system.

Security is a paramount concern in today's connected world, and the DSA400-3333Q0171KI2TVAO addresses this with its built-in security features. These features protect against unauthorized access and ensure data integrity, making the device suitable for applications where sensitive information is handled.

Microchip Technology's commitment to quality is evident in the DSA400-3333Q0171KI2TVAO, which is manufactured to the highest standards. The product undergoes rigorous testing to ensure it meets Microchip's stringent reliability criteria. With technical support and extensive documentation available, customers can confidently incorporate this product into their designs, knowing they have the backing of a trusted industry leader.

In conclusion, the DSA400-3333Q0171KI2TVAO from Microchip Technology represents a blend of performance, integration, and security, making it an excellent choice for designers seeking a reliable and efficient solution for their advanced electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess