EN
  • EN
  • DE

DSA6101MA2B-010.000TVAO

Part No DSA6101MA2B-010.000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.0X1. / 10 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 10 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344861-DSA6101MA2B-010.000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101MA2B-010.000TVAO CAD Model

Description

Product Overview: DSA6101MA2B-010.000TVAO

The DSA6101MA2B-010.000TVAO is a state-of-the-art frequency control component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for high precision and stability, this product is a testament to Microchip's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • Frequency Range: The device offers a stable frequency output of 10.000 MHz, making it suitable for applications that require a precise clock signal.
  • Package Type: It comes in a compact surface-mount package, allowing for seamless integration into various circuit designs without consuming excessive space.
  • Supply Voltage: The oscillator operates at a supply voltage of 3.3V, catering to low-power requirements while maintaining reliable performance.
  • Temperature Stability: The component features excellent temperature stability, ensuring consistent performance across a broad temperature range, which is critical for applications operating under varying environmental conditions.
  • Output Type: The DSA6101MA2B-010.000TVAO provides a CMOS/TTL compatible output, offering versatility and ease of interfacing with a wide array of digital circuits.

Applications

This precision oscillator is ideal for use in a diverse set of applications, including but not limited to:

  • Telecommunications systems
  • Embedded systems
  • Industrial electronics
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology's commitment to quality ensures that the DSA6101MA2B-010.000TVAO is manufactured to the highest standards. The product undergoes rigorous testing to guarantee performance, durability, and compliance with industry standards. Customers can trust this component for their critical applications where failure is not an option.

Support and Resources

Microchip Technology provides comprehensive support and resources for the DSA6101MA2B-010.000TVAO. Detailed datasheets, technical documentation, and application notes are readily available to assist designers in implementing the oscillator in their projects. Additionally, Microchip's customer support team is available to address any inquiries or provide further assistance when needed.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess