EN
  • EN
  • DE

DSA6102JA2B-016.0000TVAO

Part No DSA6102JA2B-016.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 16 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6102
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345026-DSA6102JA2B-016.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6102JA2B-016.0000TVAO CAD Model

Description

The DSA6102JA2B-016.0000TVAO is a highly precise and reliable electronic component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to cater to the needs of sophisticated electronic systems, ensuring high performance and stability in a variety of applications.

Key Features

  • Frequency: The device operates at a frequency of 16.0000 MHz, which is ideal for applications requiring a stable clock source.
  • Package: It comes in a robust and compact surface-mount package, allowing for efficient space utilization on printed circuit boards.
  • Temperature Stability: The product is engineered to maintain consistent performance over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Supply Voltage: Designed for a supply voltage that is compatible with common industry standards, ensuring easy integration into various system designs.
  • Low Jitter: The DSA6102JA2B-016.0000TVAO boasts low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems.

Applications

With its precision and reliability, the DSA6102JA2B-016.0000TVAO is an excellent choice for a wide range of applications. These include but are not limited to:

  • Telecommunication systems
  • Consumer electronics
  • Industrial controls
  • Networking equipment
  • Automotive systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA6102JA2B-016.0000TVAO is no exception. Customers can expect reliable operation and longevity from this component. Moreover, Microchip provides extensive technical support and documentation, ensuring that designers and engineers can maximize the capabilities of the product in their applications.

Ordering Information

For detailed specifications, pricing, and ordering information, interested parties should contact Microchip Technology or an authorized distributor. The company's global network ensures prompt delivery and support for customers worldwide.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess