EN
  • EN
  • DE

DSA6121HA3B-01QJTVAO

Part No DSA6121HA3B-01QJTVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-125C SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 64MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345081-DSA6121HA3B-01QJTVAO
Ultra Librarian 3D Model Ultra Librarian DSA6121HA3B-01QJTVAO CAD Model

Description

The DSA6121HA3B-01QJTVAO is a state-of-the-art integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, including automotive, industrial, aerospace, and consumer electronics, offering a perfect blend of performance, power efficiency, and reliability.

Key Features

  • High Performance: This device is engineered to deliver top-notch performance for demanding applications, ensuring efficient data processing and control tasks.
  • Low Power Consumption: The DSA6121HA3B-01QJTVAO is optimized for energy efficiency, which makes it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Design: Built to withstand harsh environments, this product is resilient against extreme temperatures and conditions, making it suitable for industrial and automotive applications.
  • Advanced Security Features: Security is a prime focus for Microchip Technology, and this device includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Customization: Microchip Technology understands the need for flexible solutions, and this product offers customization options to meet the specific requirements of various applications.

Applications

The versatility of the DSA6121HA3B-01QJTVAO allows it to be integrated into a multitude of applications. In the automotive sector, it can be utilized for engine control units, infotainment systems, and advanced driver assistance systems (ADAS). For industrial use, it is ideal for automation control systems, sensors, and IoT devices. In the realm of consumer electronics, it can enhance the performance and security of smart home devices, wearables, and mobile gadgets.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA6121HA3B-01QJTVAO is backed by rigorous testing and quality assurance processes, ensuring reliability and longevity for end-users. Furthermore, customers benefit from Microchip's global support network, providing assistance and resources for development, implementation, and troubleshooting.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess