EN
  • EN
  • DE

DSA6141HA1B-018.3420VAO

Part No DSA6141HA1B-018.3420VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 18.342 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 18.342 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345124-DSA6141HA1B-018.3420VAO
Ultra Librarian 3D Model Ultra Librarian DSA6141HA1B-018.3420VAO CAD Model

Description

Microchip Technology's DSA6141HA1B-018.3420VAO Overview

The DSA6141HA1B-018.3420VAO is a cutting-edge semiconductor product designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of digital signal controllers and microcontrollers, which are widely recognized for their reliability, performance, and flexibility in various applications.

Key Features

  • High-Performance Digital Signal Controller: At the core of the DSA6141HA1B-018.3420VAO is a powerful digital signal processing engine, capable of handling complex algorithms and computations necessary for demanding applications such as motor control, power conversion, and sensory processing.
  • Advanced Integration: The product boasts a high level of integration, featuring essential peripherals and interfaces that reduce the need for external components, thus simplifying design and lowering system costs.
  • Robust Security: With an emphasis on security, the DSA6141HA1B-018.3420VAO incorporates features to protect against unauthorized access and intellectual property theft, making it an ideal choice for applications where data integrity and confidentiality are paramount.
  • Energy Efficiency: Designed with power-conscious applications in mind, this device offers multiple power-saving modes, ensuring optimal energy efficiency without compromising performance.

Applications

The versatility of the DSA6141HA1B-018.3420VAO makes it suitable for a wide range of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Internet of Things (IoT) Devices
  • Power Management Systems
  • Consumer Electronics

Technical Specifications

The DSA6141HA1B-018.3420VAO is engineered to meet the rigorous demands of modern electronic systems. It features a robust architecture, high-speed processing capabilities, and compatibility with various communication protocols. Its technical specifications are designed to provide developers with a flexible and powerful platform for creating innovative solutions.

Conclusion

Microchip Technology's DSA6141HA1B-018.3420VAO represents a blend of performance, integration, and security, making it an excellent choice for developers looking to create sophisticated and reliable systems. With its robust feature set and Microchip's commitment to quality, this product stands out as a superior choice for a multitude of electronic applications.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess