EN
  • EN
  • DE

DSA6311JA1AB-027.0000TV02

Part No DSA6311JA1AB-027.0000TV02
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR, / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6311
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344486-DSA6311JA1AB-027.0000TV02
Ultra Librarian 3D Model Ultra Librarian DSA6311JA1AB-027.0000TV02 CAD Model

Description

Microchip Technology's DSA6311JA1AB-027.0000TV02 is a state-of-the-art timing solution designed to meet the stringent requirements of modern electronic systems. This precision oscillator device is part of Microchip's comprehensive portfolio of timing products, known for their reliability and performance.

Key Features

  • Frequency Precision: The device offers a stable frequency of 27.0000 MHz, which is ideal for applications requiring precise timing such as high-speed communication systems, networking equipment, and advanced computing devices.
  • Temperature Stability: Engineered to perform reliably across a wide temperature range, this oscillator maintains its accuracy even under varying environmental conditions.
  • Low Jitter: With its low phase jitter performance, the DSA6311JA1AB-027.0000TV02 ensures high signal integrity, which is critical for applications like data conversion, where timing noise can significantly impact the overall system performance.
  • Voltage Supply: The device operates efficiently with a supply voltage that is compatible with common industry standards, facilitating easy integration into a variety of system architectures.
  • Package: It comes in a robust package that is designed to provide excellent mechanical stability and ensure long-term reliability of the oscillator within the end application.

Applications

The DSA6311JA1AB-027.0000TV02 is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunication infrastructure
  • Enterprise networking and data centers
  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA6311JA1AB-027.0000TV02 is manufactured to the highest standards and is backed by Microchip's comprehensive technical support and reliability assurance. Customers can expect responsive support and consistent product performance when choosing Microchip for their timing solution needs.

Ordering Information

To order the DSA6311JA1AB-027.0000TV02 or to obtain more information about this product and other timing solutions from Microchip Technology, visit the official Microchip website or contact an authorized distributor.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess