EN
  • EN
  • DE

DSA6331JA1CB-100.0000TVAO

Part No DSA6331JA1CB-100.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 100 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344496-DSA6331JA1CB-100.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JA1CB-100.0000TVAO CAD Model

Description

Product Overview: DSA6331JA1CB-100.0000TVAO

The DSA6331JA1CB-100.0000TVAO is a high-precision, low-jitter crystal oscillator (XO) from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to meet the demanding requirements of today's high-speed communication systems, offering a stable and reliable clock source for a variety of applications.

Key Features:

  • Frequency: The oscillator operates at a frequency of 100.0000 MHz, providing a high-speed clock signal for your system.
  • Package: It comes in a compact and robust package, ensuring easy integration into a wide range of electronic devices.
  • Supply Voltage: The DSA6331JA1CB-100.0000TVAO is designed to work with a supply voltage that is suitable for most standard applications, contributing to its versatility.
  • Stability: The oscillator offers excellent frequency stability, which is crucial for maintaining the performance and reliability of your system over time and under varying environmental conditions.
  • Low Jitter: The low phase jitter characteristic of this product ensures high-quality signal integrity, which is essential for applications such as data communications, networking, and high-performance computing.
  • Temperature Range: It operates within a specified temperature range, making it suitable for use in environments with varying thermal conditions.

Applications:

The DSA6331JA1CB-100.0000TVAO is ideal for use in a variety of applications, including but not limited to:

  • Telecommunication equipment
  • Server and storage platforms
  • Networking hardware
  • Industrial electronics
  • Test and measurement systems
  • High-performance computing

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the DSA6331JA1CB-100.0000TVAO is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of your application. Whether you are designing a new system or upgrading an existing one, this crystal oscillator provides the performance and dependability that you need.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess