EN
  • EN
  • DE

DSC1001AE5-040.0000

Part No DSC1001AE5-040.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 40.0000MHZ CMOS SMD  /  40 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 961517-DSC1001AE5-040.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001AE5-040.0000 CAD Model

Description

The DSC1001AE5-040.0000 is a high-performance, precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This component is designed to offer a reliable and stable clocking solution that is ideal for a variety of electronic applications. With its compact footprint and low power consumption, it is particularly well-suited for portable and battery-powered devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 40.0000 MHz, providing a stable timing source for your circuit.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for different power environments.
  • Stability: The device offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Package: The DSC1001AE5-040.0000 comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Output Type: It features an LVCMOS/LVTTL output, which is compatible with most common digital circuits.

Applications

Due to its high reliability and precision, the DSC1001AE5-040.0000 is suitable for a wide range of applications, including but not limited to:

  • Consumer electronics such as wearables and smart devices
  • Industrial controls and automation systems
  • Telecommunication infrastructure
  • Internet of Things (IoT) devices
  • Medical equipment
  • Automotive electronics

Advantages

The Microchip Technology DSC1001AE5-040.0000 offers several advantages over traditional crystal oscillators, such as:

  • Reduced sensitivity to mechanical vibrations and shock
  • Lower power consumption, which extends battery life in portable applications
  • No need for external load capacitors, simplifying the design and reducing the bill of materials
  • Shorter lead times and higher reliability due to MEMS technology

With its robust design and high performance, the DSC1001AE5-040.0000 from Microchip Technology is an excellent choice for designers looking for a compact, energy-efficient, and stable timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess