EN
  • EN
  • DE

DSC1001AI2-024.5760T

Part No DSC1001AI2-024.5760T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.5760MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 24.576 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869669-DSC1001AI2-024.5760T
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-024.5760T CAD Model

Description

Product Overview: DSC1001AI2-024.5760T

The DSC1001AI2-024.5760T is a high-performance, low-power silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to serve as a reliable clock source for a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 24.5760 MHz, providing a stable and precise clock signal essential for synchronous operations in digital systems.
  • Supply Voltage: It features a supply voltage of 1.8V to 3.3V, accommodating various design requirements and ensuring compatibility with a range of electronic components.
  • Low Power Consumption: The DSC1001AI2-024.5760T is designed for energy efficiency, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Package: Encased in a compact industry-standard 2.5x2.0 mm package, this oscillator is suitable for space-constrained applications without compromising on performance.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across diverse environmental conditions.
  • Long-term Reliability: Microchip Technology's expertise in MEMS technology translates into long-term reliability for the DSC1001AI2-024.5760T, giving designers confidence in the longevity and durability of their products.

Applications

The versatility of the DSC1001AI2-024.5760T allows it to be used in a myriad of applications, such as:

  • Wireless communication devices
  • Portable consumer electronics
  • Internet of Things (IoT) gadgets
  • Automotive systems
  • Industrial control units
  • Medical monitoring equipment

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The DSC1001AI2-024.5760T is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of quality and performance. Additionally, Microchip provides comprehensive technical support to assist with integration and troubleshooting, helping to accelerate time-to-market for designers and manufacturers.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess