EN
  • EN
  • DE

DSC1001AI5-027.0000

Part No DSC1001AI5-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Enable/Disable 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917517-DSC1001AI5-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001AI5-027.0000 CAD Model

Description

Microchip Technology's DSC1001AI5-027.0000

The DSC1001AI5-027.0000 is a precision silicon MEMS oscillator from Microchip Technology, a global leader in microcontroller and analog semiconductors. This device offers a perfect blend of low power consumption and high stability, making it a suitable choice for a wide range of applications in the consumer, automotive, aerospace, and industrial markets.

With a frequency of 27.0000 MHz, the DSC1001AI5-027.0000 provides a stable clocking solution that can be used in place of traditional quartz crystal oscillators. The use of MEMS technology ensures reliability and robustness against environmental factors such as shock and vibration, which are common challenges for quartz-based devices.

This MEMS oscillator is designed with a CMOS output and operates within a supply voltage range of 1.8V to 3.3V, accommodating various design requirements. It also features an industry-standard footprint, making it an easy drop-in replacement for existing quartz oscillators without the need for any board-level design changes.

The DSC1001AI5-027.0000 boasts an impressive frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C. This tight stability is critical for applications that require consistent performance over varying environmental conditions.

Integration of the DSC1001AI5-027.0000 into a system is straightforward, thanks to its four-pin 2.5mm x 2.0mm ceramic package, which is both compact and lead-free. The product also complies with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for modern electronic designs.

In summary, Microchip's DSC1001AI5-027.0000 MEMS oscillator is a highly reliable, accurate, and power-efficient solution for designers looking to enhance their systems with a stable timekeeping component. It is a testament to Microchip's commitment to providing advanced, high-quality timing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess