EN
  • EN
  • DE

DSC1001BI1-027.0000

Part No DSC1001BI1-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 72
Win Source Part Number 1013580-DSC1001BI1-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001BI1-027.0000 CAD Model

Description

The DSC1001BI1-027.0000 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of their comprehensive range of timing solutions that cater to a wide array of applications across various industries.

Key Features

  • Frequency: This device offers a fixed output frequency of 27.0000 MHz, suitable for applications requiring a stable clock source.
  • Precision and Stability: The DSC1001 series boasts excellent frequency stability and precision, making it ideal for applications where timing accuracy is critical.
  • Low Power Consumption: Engineered for energy efficiency, this oscillator is an optimal choice for battery-powered and portable devices, helping to extend their operational lifespan.
  • Compact Footprint: With its small size, the DSC1001BI1-027.0000 is perfect for space-constrained applications, providing high performance without the need for a large PCB area.
  • Voltage Supply: It operates at a supply voltage of 1.8V to 3.3V, accommodating a range of power supply requirements.
  • Operating Temperature: The device operates over an industrial temperature range, making it robust and reliable for use in harsh environments.
  • Output Type: It provides a CMOS output, ensuring compatibility with a wide range of digital circuits.

Applications

The DSC1001BI1-027.0000 is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Wireless Communication Devices
  • Internet of Things (IoT) Products
  • Industrial Control Systems
  • Portable Instrumentation

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC1001BI1-027.0000 is manufactured to the highest standards, ensuring that it meets the rigorous demands of the electronics industry. Customers can trust in the consistent performance and longevity of this Microchip oscillator.

Ordering Information

The DSC1001BI1-027.0000 is available for order now. For detailed specifications, pricing, and availability, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess