EN
  • EN
  • DE

DSC1001CC1-010.0000T

Part No DSC1001CC1-010.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 10.000MHZ CMOS SMD / Oscillator MEMS 10MHz ±50ppm (Stability) 15pF CMOS 55% 1.8V/2.5V/3.3V Automotive 4-Pin CDFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1001
Packaging Reel package
Type MEMS (Silicon)
Frequency 10MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 1.8 V ~ 3.3 V
Frequency Stability ±50ppm
Operating Temperature Range 0°C ~ 70°C
Maximum Supply Current 6.3mA
Ratings AEC-Q100
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Win Source Part Number 771251-DSC1001CC1-010.0000T
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSC1001CC1-010.0000T CAD Model

Description

The DSC1001CC1-010.0000T is a high-performance, precision silicon MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art component offers a seamless blend of low power consumption, excellent stability, and high reliability, making it an ideal choice for a wide range of applications in various sectors like automotive, industrial, medical, and consumer electronics.

Key Features

  • Frequency Range: This device offers a stable frequency output of 10.0000 MHz, which is suitable for applications requiring a precise clock signal.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, 2.5V, or 3.3V, which allows for flexible integration into different system designs without the need for additional voltage regulation.
  • Stability and Accuracy: The DSC1001CC1-010.0000T boasts excellent frequency stability and accuracy, ensuring reliable performance even under varying environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator is an excellent choice for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Compact Footprint: The component comes in a compact industry-standard 4-pin 2.5x2.0 mm ceramic package, allowing for space-saving on PCBs and ease of integration into space-constrained designs.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, making it robust enough to withstand harsh operating environments.
  • Output Type: The oscillator provides a CMOS/LVPECL/LVDS-compatible output, ensuring compatibility with a wide array of digital circuits.

Applications

The versatility of the DSC1001CC1-010.0000T makes it suitable for a diverse array of applications. These include precision timing for microcontrollers, networking equipment such as routers and switches, smart home devices, IoT solutions, and portable electronics where size and power constraints are critical factors.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1001CC1-010.0000T is no exception. It adheres to stringent quality control measures and is designed to meet the high reliability standards expected in professional and industrial applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess