EN
  • EN
  • DE

DSC1001CE2-024.5760T

Part No DSC1001CE2-024.5760T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 24.576MHZ CMOS SMD / Oscillator MEMS 24.576MHz ±25ppm (Stability) 15pF CMOS 55% 1.8V/2.5V/3.3V Automotive 4-Pin CDFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1001
Packaging Reel package
Type MEMS (Silicon)
Frequency 24.576MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 1.8 V ~ 3.3 V
Frequency Stability ±25ppm
Operating Temperature Range -20°C ~ 70°C
Maximum Supply Current 6.3mA
Ratings AEC-Q100
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Win Source Part Number 773402-DSC1001CE2-024.5760T
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSC1001CE2-024.5760T CAD Model

Description

Microchip Technology's DSC1001CE2-024.5760T Crystal Oscillator

The DSC1001CE2-024.5760T is a high-performance, low-power crystal oscillator device designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision oscillator is part of Microchip's DSC1001 series, which is known for its exceptional stability and reliability in a wide range of electronic applications.

Featuring a compact surface-mount package, the DSC1001CE2-024.5760T offers a frequency of 24.5760 MHz, making it an ideal choice for applications that require a precise clock source. The device operates at a supply voltage of 2.5V ~ 3.3V, which allows for flexible integration into various circuit designs while maintaining energy efficiency.

One of the key features of the DSC1001CE2-024.5760T is its low jitter performance, which ensures minimal signal distortion and is critical for applications such as high-speed digital signal processing, networking, and telecommunications equipment. Additionally, the oscillator's low power consumption makes it suitable for battery-powered devices where power efficiency is essential.

The oscillator is encapsulated in a 4-SMD, No Lead package, which not only provides a small footprint on printed circuit boards but also offers excellent environmental resistance, ensuring stable operation under varying conditions. The DSC1001 series is also known for its wide temperature range, with operation guaranteed from -40°C to +85°C, making it a robust choice for industrial and automotive applications.

For design flexibility, the DSC1001CE2-024.5760T supports frequency stability options that can be customized to meet specific application requirements. Its built-in frequency select pin allows for easy frequency programming without the need for external components, simplifying the design process.

In summary, the Microchip Technology DSC1001CE2-024.5760T crystal oscillator is a high-quality, versatile solution for designers looking for a reliable and precise clock source. Its blend of performance, power efficiency, and compact form factor makes it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess