EN
  • EN
  • DE

DSC1001CI2-037.1250T

Part No DSC1001CI2-037.1250T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 37.1250MHZ CMOS SMD  /  37.125 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 37.125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1018000-DSC1001CI2-037.1250T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-037.1250T CAD Model

Description

Product Overview: DSC1001CI2-037.1250T

The DSC1001CI2-037.1250T is a cutting-edge silicon MEMS oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance, low-power oscillator is a perfect choice for a wide range of applications that require precise timing solutions. With its compact footprint and robust performance, the DSC1001CI2-037.1250T stands out as a reliable component for modern electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 37.1250 MHz, providing a stable clock output for your critical applications.
  • Package: It comes in an industry-standard 4-SMD, no lead package, making it easy to integrate into various PCB designs.
  • Supply Voltage: The device supports a supply voltage range that is suitable for battery-operated and portable devices, ensuring flexibility in different power environments.
  • Stability: The DSC1001CI2-037.1250T offers excellent frequency stability, which is crucial for applications where timing precision is paramount.
  • Power Consumption: Designed with power efficiency in mind, this oscillator minimizes energy usage, making it ideal for power-sensitive applications.
  • Operating Temperature: The device is engineered to work reliably across a broad temperature range, ensuring consistent performance in diverse operating conditions.

Applications

The DSC1001CI2-037.1250T is versatile and can be used in various electronic systems, including but not limited to:

  • Networking equipment (routers, switches, etc.)
  • Wireless communication devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics
  • Industrial controls and automation systems
  • Wearable technology

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the DSC1001CI2-037.1250T is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance for the lifetime of the product. Whether you're developing a new project or upgrading an existing one, the DSC1001CI2-037.1250T from Microchip Technology is an excellent choice for your timing solution needs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess