EN
  • EN
  • DE

DSC1001CL2-025.0000T

Part No DSC1001CL2-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Reel - TR
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Surface Mount
Case / Package 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1001CL2-025.0000T-ND,DSC1001CL2-025.0000TCT,DSC1001CL2-025.0000TTR,DSC1001CL2-025.0000TDKR
Standard Package 1,000
Win Source Part Number 1328182-DSC1001CL2-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CL2-025.0000T CAD Model

Description

Microchip Technology's DSC1001CL2-025.0000T is a high-performance, precision silicon MEMS oscillator offering a combination of low power consumption, excellent stability, and high reliability in a compact 4-pin ceramic package. Designed to meet the needs of a wide range of applications, this component is an ideal choice for replacing traditional crystal oscillators.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 25.0000 MHz, which is suitable for a variety of timing-critical applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, accommodating diverse system power requirements.
  • Output Type: The DSC1001CL2-025.0000T provides a CMOS/LVTTL compatible output, ensuring easy integration with most digital systems.
  • Stability: It offers excellent frequency stability with a tight tolerance, making it reliable for precision tasks.
  • Temperature Range: The device is operational across an industrial temperature range from -40°C to +85°C, ensuring performance under extreme conditions.
  • Package: Encased in a compact 4-pin 2.5x2.0 mm ceramic package, it saves valuable board space and is robust against environmental factors.

Applications

The DSC1001CL2-025.0000T is versatile and can be used in various applications including but not limited to:

  • Wireless communication devices
  • Portable electronics
  • Industrial controls
  • Networking equipment
  • Internet of Things (IoT) devices

Reliability and Quality

Microchip Technology ensures that the DSC1001CL2-025.0000T meets the highest quality and reliability standards. The oscillator is designed for longevity and consistent performance, making it a reliable choice for mission-critical systems and long-term deployments.

Environmental Compliance

This product is compliant with RoHS and REACH regulations, minimizing the environmental impact and ensuring safety for both users and the planet.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9049 $57.1470
65+ $1.5630 $101.5950
100+ $1.5142 $151.4200
140+ $1.4653 $205.1420
180+ $1.4165 $254.9700
240+ $1.2699 $304.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess