EN
  • EN
  • DE

DSC1001DI1-024.0000T

Part No DSC1001DI1-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351673-DSC1001DI1-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DI1-024.0000T CAD Model

Description

The DSC1001DI1-024.0000T is a cutting-edge silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power oscillator is designed to deliver exceptional frequency stability and reliability for a wide range of electronic applications. With its compact size and robust feature set, the DSC1001 series represents a significant advancement in timing solutions, offering an ideal alternative to traditional crystal oscillators.

Key Features

  • Frequency: This device provides a stable frequency output of 24.0000 MHz, crucial for applications requiring precise timing.
  • Supply Voltage: It operates at a supply voltage of 1.8V, making it suitable for low-power applications and helping to reduce overall power consumption.
  • Stability: The oscillator boasts excellent frequency stability, ensuring reliable performance under varying environmental conditions.
  • Package: The DSC1001DI1-024.0000T is offered in a compact industry-standard 4-SMD footprint, which is highly advantageous for space-constrained designs.
  • Temperature Range: It operates over an industrial temperature range, making it versatile for use in harsh environments.
  • Output Type: The device provides a CMOS output, which is compatible with a wide range of digital circuits.

Applications

The versatility of the DSC1001DI1-024.0000T makes it suitable for a diverse array of applications. It is particularly well-suited for use in:

  • Consumer Electronics
  • Networking Equipment
  • Wireless Communication Devices
  • Internet of Things (IoT) Products
  • Industrial Systems
  • Portable Battery-Powered Devices

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1001DI1-024.0000T is manufactured in state-of-the-art facilities, ensuring that each oscillator meets Microchip's stringent requirements for performance and longevity. Customers can trust this product to deliver consistent, dependable results in their applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6620 $58.1700
75+ $1.3637 $102.2775
115+ $1.3211 $151.9265
160+ $1.2785 $204.5600
205+ $1.2359 $253.3595
275+ $1.1080 $304.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess