EN
  • EN
  • DE

TPS92630QPWPRQ1

Part No TPS92630QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Three-Channel Linear LED Driver With Analog and PWM Dimming | IC N-CH CTRLR LED DRVR 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Minimum) 5V
Voltage - Supply (Maximum) 40V
Voltage - Output 4V ~ 75V
Current - Output / Channel 450mA
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273728-TPS92630QPWPRQ1
Manufacturer Homepage www.ti.com
Family Name TPS92630
Introduction Date February 12, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS92630QPWPRQ1 CAD Model

Description

Product Overview: TPS92630QPWPRQ1 from Texas Instruments

The TPS92630QPWPRQ1 is a sophisticated automotive-grade LED driver integrated circuit designed and manufactured by Texas Instruments. This high-performance device is specifically engineered to meet the rigorous demands of automotive lighting applications, ensuring reliability and efficiency in a range of vehicle lighting systems.

Key Features:

  • Multi-Channel Operation: The TPS92630QPWPRQ1 features three independent PWM dimmable LED drivers, providing flexibility and control for multi-string LED arrays.
  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.5V to 40V, this driver accommodates a variety of automotive power systems.
  • Integrated Fault Protection: The device includes robust protection features such as open/short LED detection, overvoltage, and thermal shutdown, safeguarding the LEDs and the driver itself from potential damage.
  • High Efficiency: With an integrated high-side current sense and low dropout operation, the TPS92630QPWPRQ1 ensures efficient power usage, which is critical in automotive applications.
  • PWM Dimming Capability: The driver supports PWM dimming, which allows precise control over the brightness levels of the LEDs, enhancing the user experience and conserving energy when full brightness is not required.

Applications:

The TPS92630QPWPRQ1 is ideal for a variety of automotive lighting solutions, including:

  • Headlights
  • Tail lights
  • Turn signals
  • Daytime running lights (DRL)
  • Interior cabin lighting

Quality and Reliability:

As an automotive-qualified product, the TPS92630QPWPRQ1 complies with the AEC-Q100 Grade 1 standard, ensuring operation over a wide temperature range from -40°C to +125°C. Texas Instruments' commitment to quality guarantees that this LED driver offers both durability and consistent performance in the challenging automotive environment.

Package and Availability:

The TPS92630QPWPRQ1 is available in a thermally enhanced 16-pin HTSSOP package, providing a compact solution that is suitable for space-constrained applications. This device is designed for easy integration into existing and new automotive lighting designs, offering designers a reliable and efficient solution for their LED driving requirements.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.6774
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3530 $54.1200
95+ $1.1101 $105.4595
140+ $1.0754 $150.5560
195+ $1.0408 $202.9560
250+ $1.0061 $251.5250
335+ $0.9020 $302.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess