EN
  • EN
  • DE

74AHC1G125GV

Part No 74AHC1G125GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130633-74AHC1G125GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G125GV CAD Model

Description

Product Overview: 74AHC1G125GV from NXP

The 74AHC1G125GV is a high-speed, single-bit buffer/line driver with 3-state output from NXP Semiconductors, designed to provide high-performance bus interface solutions for advanced CMOS technology. This integrated circuit is part of the 74AHC family, which is known for its high-speed operation comparable to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation.

Key Features:

  • High Noise Immunity: Features a balanced propagation delay and transition times, providing reliable operation in noisy environments.
  • Low Power Consumption: Operates with a low power dissipation, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: Can function across a wide voltage range from 2.0V to 5.5V, accommodating various logic levels and interfacing with both 3.3V and 5V systems.
  • High Output Current: Capable of driving ±8 mA at 5 V, allowing for direct drive of small loads and LEDs.
  • Bus Hold Function: The bus hold feature maintains the last input state whenever the input goes to a high-impedance, preventing floating inputs and reducing power consumption.

Applications:

The 74AHC1G125GV is ideal for a range of applications that require a single-bit non-inverting buffer or line driver, particularly where space is at a premium and low power is essential. Common uses include:

  • Logic level shifting
  • Driving heavy loads
  • Bus management and buffering in servers, personal computers, and laptops
  • Portable and battery-powered electronics
  • Data storage and communication systems

Physical Characteristics:

The device is available in a very small 5-pin SOT753 (SC-74A) package, which is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The small footprint and low profile of the package make it an excellent choice for space-constrained applications.

Quality and Reliability:

NXP Semiconductors is committed to high standards of quality and reliability. The 74AHC1G125GV is manufactured under strict quality control measures and is designed to meet the rigorous demands of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Analog Devices Inc.
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Samsung
Lowest to $6.5223
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0525 $50.1375
2,325+ $0.0431 $100.2075
3,590+ $0.0418 $150.0620
4,955+ $0.0404 $200.1820
6,395+ $0.0391 $250.0445
8,575+ $0.0350 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess