EN
  • EN
  • DE

74AHCT1G125GW

Part No 74AHCT1G125GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130752-74AHCT1G125GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G125GW CAD Model

Description

Product Overview: 74AHCT1G125GW from NXP

The 74AHCT1G125GW is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility in a wide range of applications. This single buffer/line driver with a 3-state output is designed to ensure optimal signal integrity while providing isolation and line driving capabilities.

Key Features

  • Logic Type: The device is a single non-inverting buffer/line driver with a 3-state output, which makes it ideal for driving heavy loads or for use as a bus line driver.
  • Power Supply: It operates at a recommended voltage range of 4.5V to 5.5V, which is typical for 5V CMOS logic, allowing for seamless integration with standard system voltages.
  • High Noise Immunity: The 74AHCT1G125GW boasts a high noise immunity characteristic of the AHCT family, ensuring reliable performance in electrically noisy environments.
  • Low Power Consumption: It features a balanced propagation delay and transition times, which leads to reduced power consumption without sacrificing speed.
  • Package Type: This device is available in a leadless 6-pin SOT363 package, which is suitable for space-constrained applications due to its small footprint.
  • Compatibility: The input levels are compatible with TTL levels, which allows for easy interfacing with older logic families.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions.

Applications

The 74AHCT1G125GW is a versatile component that can be used in a range of applications. Its ability to drive heavy loads and provide isolation makes it suitable for:

  • Bus line driving
  • Memory address driving
  • Buffering in communication systems
  • Logic level shifting
  • Signal gating

With its combination of high-speed performance, low power consumption, and robust noise immunity, the 74AHCT1G125GW from NXP is an excellent choice for designers looking for a reliable buffer/line driver solution.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
IDT, Integrated Device Technology Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0589 $50.0650
2,070+ $0.0484 $100.1880
3,200+ $0.0469 $150.0800
4,420+ $0.0453 $200.2260
5,710+ $0.0438 $250.0980
7,635+ $0.0393 $300.0555
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess