EN
  • EN
  • DE

DSC1001DI5-100.0000

Part No DSC1001DI5-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 140
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869682-DSC1001DI5-100.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001DI5-100.0000 CAD Model

Description

Microchip Technology's DSC1001DI5-100.0000: Precision Silicon Oscillator

The DSC1001DI5-100.0000 is a high-quality, low-power silicon MEMS oscillator designed and manufactured by Microchip Technology. This state-of-the-art component is part of the DSC1001 series, which is known for its exceptional stability and reliability. The DSC1001DI5-100.0000 offers a fixed output frequency of 100.0000 MHz, providing a precise clocking solution for a wide range of electronic applications.

This silicon oscillator is housed in a compact 4-SMD, no lead package, making it suitable for space-constrained applications. The product dimensions are designed to meet industry-standard footprints, allowing for easy integration into existing designs without the need for significant board modifications.

One of the key features of the DSC1001DI5-100.0000 is its low power consumption, which makes it an ideal choice for battery-powered devices and energy-sensitive applications. It operates with a supply voltage ranging from 2.25V to 3.63V, which provides designers with flexibility in power supply design while maintaining tight frequency stability over the entire voltage range.

The oscillator's performance is characterized by a tight frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C. This ensures reliable operation even in harsh environmental conditions, making it well-suited for industrial, automotive, and telecommunications equipment.

Additionally, the DSC1001DI5-100.0000 offers integrated frequency stability with a low jitter and phase noise performance, contributing to high signal integrity in digital communication systems. Its fast start-up time is also advantageous in applications where quick power-up sequences are critical.

As with all Microchip products, this oscillator is designed for long-term availability, which is crucial for lifecycle management in professional electronics. The DSC1001DI5-100.0000 is available in both commercial and industrial temperature grades, providing options for a variety of operating environments.

Overall, the DSC1001DI5-100.0000 from Microchip Technology represents a reliable, high-performance solution for designers looking to enhance their system's timing accuracy with a compact, energy-efficient, and robust silicon oscillator.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess