EN
  • EN
  • DE

DSC1003DL2-008.0000

Part No DSC1003DL2-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 8.0000MHZ CMOS SMD  /  8 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1003
Package Tray
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 140
Win Source Part Number 1055575-DSC1003DL2-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC1003DL2-008.0000 CAD Model

Description

Product Overview: DSC1003DL2-008.0000

The DSC1003DL2-008.0000 is a high-performance, low-power, precision silicon MEMS oscillator from Microchip Technology, designed to provide a reliable clock source for a wide range of electronic applications. This device is part of Microchip's extensive range of timing solutions that are recognized for their quality, stability, and ease of integration.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, which is ideal for a variety of digital applications that require a stable and precise clock signal.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, enabling it to be used in low-power applications and to be compatible with most modern IC power supply standards.
  • Output Type: The DSC1003 series provides a CMOS/LVTTL compatible output, ensuring easy interfacing with a wide array of digital circuits.
  • Stability: The device offers excellent frequency stability, making it suitable for applications that cannot tolerate frequency deviations due to environmental factors such as temperature changes or external interference.
  • Size: The compact 6-SMD, no lead package allows for space-saving on PCBs and is ideal for densely packed electronic assemblies.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, allowing its use in environments that experience extreme temperatures.

Applications

The DSC1003DL2-008.0000 is a versatile component that can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontrollers and digital signal processors
  • Industrial control systems
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1003DL2-008.0000 is no exception. It is manufactured to the highest standards to ensure consistent performance and to meet the rigorous demands of the electronics industry. Customers can trust in Microchip's reputation for delivering products that excel in both precision and durability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
XTAL OSC XO 9.9840MHZ CMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7185 $51.6515
45+ $2.2306 $100.3770
70+ $2.1609 $151.2630
96+ $2.0912 $200.7552
124+ $2.0215 $250.6660
166+ $1.8123 $300.8418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess