EN
  • EN
  • DE

DSC1033AE2-054.0000T

Part No DSC1033AE2-054.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 54.000MHZ CMOS SMD / Oscillator MEMS 54MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin QFN EP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1033
Packaging Reel package
Type MEMS (Silicon)
Frequency 54MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 3.3V
Frequency Stability ±25ppm
Operating Temperature Range -20°C ~ 70°C
Maximum Supply Current 4mA (Typ)
Mounting SMD
Package 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773409-DSC1033AE2-054.0000T
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 02, 2011
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DSC1033AE2-054.0000T CAD Model

Description

Product Overview

The DSC1033AE2-054.0000T is a high-performance, low-jitter MEMS clock oscillator from Microchip Technology, designed to meet the demanding requirements of today's electronic systems. This precision oscillator offers a stable frequency output of 54.0000 MHz, making it an ideal choice for a wide range of applications, including networking, telecommunications, and high-speed data processing.

Key Features

  • Frequency Precision: The device boasts a precise frequency output of 54.0000 MHz, ensuring reliable operation and compatibility with critical timing applications.
  • Low Jitter: With its low jitter performance, the DSC1033AE2-054.0000T provides cleaner signal integrity, which is crucial for high-speed digital interfaces, reducing bit error rates and improving overall system performance.
  • Stability: The oscillator maintains its stability over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Supply Voltage: It operates at a supply voltage of 1.8V, which helps to minimize power consumption, making it an energy-efficient choice for battery-powered devices.
  • Form Factor: The device comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Long-term Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the DSC1033AE2-054.0000T is built to offer long-term reliability and consistent performance.

Applications

The versatile nature of the DSC1033AE2-054.0000T makes it suitable for a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunications infrastructure including base stations and wireless communication devices
  • Consumer electronics like smart TVs, gaming consoles, and high-definition multimedia interfaces (HDMI)
  • Industrial systems, where precise timing is critical for automation and control processes
  • Computing platforms, including servers, desktops, and laptops that require reliable clock generation for high-speed data buses

In conclusion, the DSC1033AE2-054.0000T from Microchip Technology is a high-quality, versatile clock oscillator that provides the precision, stability, and low power consumption needed for today's sophisticated electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,923 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess