EN
  • EN
  • DE

DSC1033DI2-025.0000T

Part No DSC1033DI2-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 25.000MHZ CMOS SMD / Oscillator MEMS 25MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin QFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1033
Packaging Reel package
Type MEMS (Silicon)
Frequency 25MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 3.3V
Frequency Stability ±25ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 3mA (Typ)
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773412-DSC1033DI2-025.0000T
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 02, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DSC1033DI2-025.0000T CAD Model

Description

Microchip Technology DSC1033DI2-025.0000T Low-Power MEMS Oscillator

The DSC1033DI2-025.0000T is a state-of-the-art silicon MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is a part of Microchip's extensive line of timing solutions and is engineered to provide a reliable and stable clock signal for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, which is ideal for many digital systems that require a precise clock source.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, making it versatile for different power environments and ensuring compatibility with a variety of logic levels.
  • Low Power Consumption: Designed for energy efficiency, the DSC1033DI2-025.0000T consumes minimal power, which is crucial for battery-powered and portable devices.
  • Packaging: The device comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without compromising performance.
  • Stability: It offers excellent frequency stability, making it suitable for applications that cannot tolerate frequency variations due to temperature changes or other environmental factors.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC1033DI2-025.0000T is an ideal timing solution for a broad array of applications including but not limited to:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics

With its low-power operation, high stability, and compact form factor, the DSC1033DI2-025.0000T from Microchip Technology is an excellent choice for designers looking to optimize their systems for both performance and power efficiency. Whether you're developing cutting-edge technology or updating existing designs, this MEMS oscillator offers the precision and reliability needed to maintain a consistent system clock.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess