EN
  • EN
  • DE

DSC1103CI5-075.0300

Part No DSC1103CI5-075.0300
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LOW POWER LVDS -40C-85C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1103
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 75.03 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Absolute Pull Range (APR) ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1103
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869687-DSC1103CI5-075.0300
Ultra Librarian 3D Model Ultra Librarian DSC1103CI5-075.0300 CAD Model

Description

Product Overview: DSC1103CI5-075.0300 from Microchip Technology

The DSC1103CI5-075.0300 is a high-performance, precision silicon MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced oscillator is part of Microchip's DSC1103 series and is engineered to provide a reliable timing solution for a wide range of applications.

Key Features

  • Frequency Range: The DSC1103CI5-075.0300 offers a stable frequency output of 75.0300 MHz, suitable for applications requiring precise clock signals.
  • Supply Voltage: This device operates at a supply voltage of 1.8V to 3.3V, providing flexibility for different power supply requirements and ensuring compatibility with various electronic systems.
  • Low Power Consumption: The low power consumption of the DSC1103CI5-075.0300 makes it an ideal choice for battery-powered and portable devices, helping to extend their operational lifespan.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Packaging: The device comes in a compact 6-SMD (Surface Mount Device) package, which allows for easy integration into space-constrained designs.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits and simplifying integration into a variety of electronic systems.
  • RoHS Compliant: The oscillator is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Applications

The DSC1103CI5-075.0300 is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics such as smart devices and wearables
  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Internet of Things (IoT) devices
  • Medical equipment requiring precise timing
  • Automotive electronics

With its high precision, low power consumption, and robust performance, the DSC1103CI5-075.0300 from Microchip Technology stands as an exceptional choice for designers seeking a reliable and efficient timing solution.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess