EN
  • EN
  • DE

DSC1104BI5-100.0000T

Part No DSC1104BI5-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1104
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 42mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1104
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869688-DSC1104BI5-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1104BI5-100.0000T CAD Model

Description

Microchip Technology's DSC1104BI5-100.0000T Precision Oscillator

The DSC1104BI5-100.0000T is a high-performance, low-jitter oscillator from Microchip Technology, designed to deliver exceptional frequency stability and accuracy for a wide range of applications. This precision oscillator is a part of Microchip's extensive portfolio of timing solutions, catering to the demands of complex electronic systems.

Key Features

  • Frequency: The DSC1104BI5-100.0000T offers a fixed output frequency of 100.0000 MHz, providing a stable timing source for your critical applications.
  • Supply Voltage: Operating from a 1.8V supply voltage, this device is optimized for low-power operation, making it suitable for battery-powered and energy-sensitive designs.
  • Stability: It boasts excellent frequency stability, ensuring reliable performance over a range of environmental conditions including temperature, voltage, and aging variations.
  • Form Factor: The device comes in a compact, industry-standard 6-pin ceramic package, measuring just 3.2 x 2.5 mm (L x W), which allows for easy integration into space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the DSC1104BI5-100.0000T is well-suited for industrial and commercial environments where temperature extremes may be encountered.
  • Low Jitter: The oscillator is designed to minimize phase jitter, making it ideal for high-speed digital signal processing, telecommunications, and networking equipment where signal integrity is paramount.
  • Output Type: It provides a CMOS/LVCMOS compatible output, ensuring compatibility with a wide variety of digital ICs and microcontrollers.

Applications

The DSC1104BI5-100.0000T is versatile and can be used in a multitude of applications, including but not limited to:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Storage systems
  • Industrial control systems
  • Test and measurement equipment

With its precise timing and low jitter characteristics, the DSC1104BI5-100.0000T from Microchip Technology is an optimal choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess