EN
  • EN
  • DE

DSC1104DI1-100.0000

Part No DSC1104DI1-100.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ HCSL SMD  /  100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1104
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 42mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 140
Win Source Part Number 966685-DSC1104DI1-100.0000
Ultra Librarian 3D Model Ultra Librarian DSC1104DI1-100.0000 CAD Model

Description

Microchip Technology DSC1104DI1-100.0000

The DSC1104DI1-100.0000 is a high-performance, low-jitter silicon MEMS oscillator from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. With its compact footprint and industry-standard packaging, this oscillator is an ideal choice for a wide range of applications, including industrial controls, networking, telecommunications, and consumer electronics.

Key Features

  • Precision Frequency: This device offers a stable frequency of 100.0000 MHz, providing the precision required for high-speed digital systems.
  • Low Jitter: The DSC1104DI1-100.0000 boasts exceptionally low phase jitter, typically under 1 picosecond, which is crucial for systems where data integrity and signal clarity are paramount.
  • Stability: It provides excellent temperature stability, ensuring reliable performance across a wide range of environmental conditions.
  • Supply Voltage: This oscillator operates at a supply voltage of 1.8V, 2.5V, or 3.3V, making it versatile for use in various circuit designs.
  • Output Type: The device features a standard CMOS output, ensuring compatibility with most digital logic families.
  • Size: The compact 4-pin 2520 footprint (2.5mm x 2.0mm) saves valuable board space, which is especially beneficial in space-constrained applications.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, minimizing the environmental impact.

Applications

The DSC1104DI1-100.0000 is versatile enough to be used in a variety of applications that require a stable and reliable clock source. It is particularly useful in:

  • High-speed digital signal processing (DSP)
  • Networking equipment such as routers, switches, and network interface cards
  • Wireless communication systems including base stations and femtocells
  • Industrial control systems
  • Test and measurement equipment
  • Consumer electronics like smart TVs and gaming consoles

With its excellent performance and reliability, the DSC1104DI1-100.0000 from Microchip Technology is a smart choice for designers looking to optimize their system's clocking architecture without compromising on space or power consumption.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess