EN
  • EN
  • DE

DSC1122AI2-106.2500T

Part No DSC1122AI2-106.2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 106.2500MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 106.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1122
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead Exposed Pad
Family Name DSC1122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869689-DSC1122AI2-106.2500T
Ultra Librarian 3D Model Ultra Librarian DSC1122AI2-106.2500T CAD Model

Description

The DSC1122AI2-106.2500T is a cutting-edge MEMS oscillator from the renowned manufacturer Microchip Technology, designed to provide precise and stable clock signals for a wide range of electronic applications. This high-performance component operates at a frequency of 106.2500 MHz, offering a reliable timing solution for your critical systems.

Built with advanced MEMS (Micro-Electro-Mechanical Systems) technology, the DSC1122 series oscillator is engineered to deliver exceptional stability and accuracy. Its compact size, measuring just 3.2 mm x 2.5 mm, makes it an ideal choice for space-constrained applications while ensuring minimal power consumption.

The DSC1122AI2-106.2500T boasts an impressive temperature stability range, ensuring consistent performance across varying environmental conditions. It is designed to meet the stringent demands of applications such as telecommunications, networking, and data transfer where precision timing is crucial.

This MEMS oscillator is equipped with a LVCMOS/LVTTL output and operates on a supply voltage of 2.25V to 3.63V, which allows for flexible integration into various circuit designs. Its low jitter and phase noise characteristics are essential for high-speed digital signal processing, contributing to the overall efficiency and reliability of the system.

Thanks to its robust design, the DSC1122AI2-106.2500T is resistant to shock and vibration, making it suitable for use in more demanding physical environments, including industrial and automotive applications. Its long-term reliability is further enhanced by a wide operating temperature range of -40°C to +85°C.

For designers and engineers looking for a high-quality, dependable clock source, the DSC1122AI2-106.2500T from Microchip Technology offers an optimal balance between performance, durability, and size. Whether it's for consumer electronics, industrial automation, or communication infrastructure, this MEMS oscillator is a top-tier choice that ensures your systems run smoothly and efficiently.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess