EN
  • EN
  • DE

DSC1122AI2-125.0000T

Part No DSC1122AI2-125.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 125.000MHZ LVPECL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 125MHz
Purpose Enable/Disable
Output LVPECL
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 58mA
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Win Source Part Number 13674-DSC1122AI2-125.0000T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1122AI2-125.0000T CAD Model

Description

The DSC1122AI2-125.0000T is a high-quality, low-jitter MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's extensive range of timing solutions that are known for their reliability and performance.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 125.0000 MHz, making it suitable for a wide range of high-speed digital applications.
  • Supply Voltage: It supports a supply voltage of 1.8V, which is ideal for low-power operations in battery-powered and portable devices.
  • Stability: The device offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: Housed in a compact 6-SMD, no lead package, the DSC1122AI2-125.0000T is designed to save space on the PCB and is easy to integrate into various designs.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, thus facilitating easy design-in.

Applications

The DSC1122AI2-125.0000T is versatile and can be used in multiple applications across different industries. Some of the common applications include:

  • Networking (Ethernet, Fiber Channel)
  • Telecommunications
  • Storage Area Networks (SAN/NAS)
  • Servers and Data Centers
  • Industrial and Medical Equipment
  • Test and Measurement Systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC1122AI2-125.0000T is no exception and has been rigorously tested to meet stringent industry standards for quality and reliability. This MEMS oscillator is designed for long-term stability and is backed by Microchip's reputation for excellence in engineering and manufacturing.

Ordering Information

For ordering the DSC1122AI2-125.0000T or requesting samples, customers can contact Microchip Technology directly or reach out to authorized distributors. Detailed datasheets and technical support are available to assist with product integration and to ensure optimal performance in your specific application.

Note: The information provided here is subject to change. Always consult the latest datasheets and product specifications before integrating this oscillator into your design.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess